TE Connectivity DP11H2020B15F
- 收藏
- 对比
DP11H2020B15F
2460-DP11H2020B15F
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 20 Pulse, 13.75 x 11.7 x 5.1 mm, Side, Flatted, Horizontal, 60 RPM, 20 Detent
1最小包装量--
DP11H2020B15F详情
TE Connectivity DP11H2020B15F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Flatted
Adjustment Locationu2009
Side
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 5.1
Number of Pulsesu2009
20
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP11 HOR 20P 20DET 15F M7*7MM
TE Internal #
3-1879319-7
DP11H2020B15F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。