TE Connectivity DP11HN15A25S
- 收藏
- 对比
DP11HN15A25S
2460-DP11HN15A25S
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 15 Pulse, 13.75 x 11.7 x 5.1 mm, Side, Slotted, Horizontal, 60 RPM, None Detent
1最小包装量--
DP11HN15A25S详情
TE Connectivity DP11HN15A25S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 5.1
Adjustment Locationu2009
Side
Shaft Styleu2009
Slotted
Number of Pulsesu2009
15
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP11 HOR 15P NDET 25S M7*5MM
TE Internal #
6-1879321-9
DP11HN15A25S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。