TE Connectivity DP11HN15B25F
- 收藏
- 对比
DP11HN15B25F
2460-DP11HN15B25F
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 15 Pulse, 13.75 x 11.7 x 5.1 mm, Side, Flatted, Horizontal, 60 RPM, None Detent
1最小包装量--
DP11HN15B25F详情
TE Connectivity DP11HN15B25F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879319-7
TE Internal Description
DP11 HOR 15P NDET 25F M7*7MM
Encoder Typeu2009
Contact Encoder
Number of Pulsesu2009
15
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 5.1
Adjustment Locationu2009
Side
Shaft Styleu2009
Flatted
DP11HN15B25F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。