TE Connectivity DP11HN20A30K
- 收藏
- 对比
DP11HN20A30K
2460-DP11HN20A30K
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 20 Pulse, 13.75 x 11.7 x 5.1 mm, Side, Knurled, Horizontal, 60 RPM, None Detent, Citec DP
1最小包装量--
DP11HN20A30K详情
TE Connectivity DP11HN20A30K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Knurled
Adjustment Locationu2009
Side
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 5.1
Number of Pulsesu2009
20
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP11 HOR 20P NDET 30K M7*5MM
TE Internal #
7-1879321-8
DP11HN20A30K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。