TE Connectivity DP11SH2020B25S
- 收藏
- 对比
DP11SH2020B25S
2460-DP11SH2020B25S
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 20 Pulse, 13.75 x 11.7 x 6.3 mm, Side, Slotted, Push Push SPST, 3 A, Horizontal, 60 RPM, 20 Detent, Citec DP
1最小包装量--
DP11SH2020B25S详情
TE Connectivity DP11SH2020B25S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP11S HOR 20P 20DET 25S M7*7MM
TE Internal #
7-1879320-2
Number of Pulsesu2009
20
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 6.3
Adjustment Locationu2009
Side
Shaft Styleu2009
Slotted
DP11SH2020B25S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。