TE Connectivity DP11SH3015A25F
- 收藏
- 对比
DP11SH3015A25F
2460-DP11SH3015A25F
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 15 Pulse, 13.75 x 11.7 x 6.3 mm, Side, Flatted, Push Push SPST, 3 A, Horizontal, 60 RPM, 30 Detent, Citec DP
1最小包装量--
DP11SH3015A25F详情
TE Connectivity DP11SH3015A25F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Flatted
Adjustment Locationu2009
Side
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 6.3
Number of Pulsesu2009
15
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP11S HOR 15P 30DET 25F M7*5MM
TE Internal #
4-1879323-3
DP11SH3015A25F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。