TE Connectivity DP11SH3015B20K
- 收藏
- 对比
DP11SH3015B20K
2460-DP11SH3015B20K
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 15 Pulse, 13.75 x 11.7 x 6.3 mm, Side, Knurled, Push Push SPST, 3 A, Horizontal, 60 RPM, 30 Detent, Citec DP
1最小包装量--
DP11SH3015B20K详情
TE Connectivity DP11SH3015B20K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Knurled
Adjustment Locationu2009
Side
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 6.3
Number of Pulsesu2009
15
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP11S HOR 15P 30DET 20K M7*7MM
TE Internal #
7-1879320-9
DP11SH3015B20K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。