TE Connectivity DP11SHN15A30K
- 收藏
- 对比
DP11SHN15A30K
2460-DP11SHN15A30K
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 15 Pulse, 13.75 x 11.7 x 6.3 mm, Side, Knurled, Push Push SPST, 3 A, Horizontal, 60 RPM, None Detent, Citec DP
1最小包装量--
DP11SHN15A30K详情
TE Connectivity DP11SHN15A30K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Knurled
Adjustment Locationu2009
Side
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 6.3
TE Internal #
9-1879322-1
TE Internal Description
DP11S HOR 15P NDET 30K M7*5MM
Encoder Typeu2009
Contact Encoder
Number of Pulsesu2009
15
DP11SHN15A30K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。