TE Connectivity DP11SHN20A20F
- 收藏
- 对比
DP11SHN20A20F
2460-DP11SHN20A20F
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 20 Pulse, 13.75 x 11.7 x 6.3 mm, Side, Flatted, Push Push SPST, 3 A, Horizontal, 60 RPM, None Detent, Citec DP
1最小包装量--
DP11SHN20A20F详情
TE Connectivity DP11SHN20A20F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1879323-0
TE Internal Description
DP11S HOR 20P NDET 20F M7*5MM
Encoder Typeu2009
Contact Encoder
Number of Pulsesu2009
20
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 6.3
Adjustment Locationu2009
Side
Shaft Styleu2009
Flatted
DP11SHN20A20F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。