TE Connectivity DP11SV2020A25K
- 收藏
- 对比
DP11SV2020A25K
2460-DP11SV2020A25K
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 20 Pulse, 13.75 x 11.7 x 6.6 mm, Top, Knurled, Push Push SPST, 3 A, Vertical, 60 RPM, 20 Detent, Citec DP
1最小包装量--
DP11SV2020A25K详情
TE Connectivity DP11SV2020A25K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1879323-7
TE Internal Description
DP11S VER 20P 20DET 25K M7*5MM
Encoder Typeu2009
Contact Encoder
Number of Pulsesu2009
20
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 6.6
Adjustment Locationu2009
Top
Shaft Styleu2009
Knurled
DP11SV2020A25K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。