TE Connectivity DP11SVN20B15K
- 收藏
- 对比
DP11SVN20B15K
2460-DP11SVN20B15K
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 20 Pulse, 13.75 x 11.7 x 6.6 mm, Top, Knurled, Push Push SPST, 3 A, Vertical, 60 RPM, None Detent, Citec DP
1最小包装量--
DP11SVN20B15K详情
TE Connectivity DP11SVN20B15K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Knurled
Adjustment Locationu2009
Top
Passive Component Dimensionsu2009(mm)
13.75 x 11.7 x 6.6
Number of Pulsesu2009
20
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP11S VER 20P NDET 15K M7*7MM
TE Internal #
1-1879321-1
DP11SVN20B15K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。