TE Connectivity DP12SH2424A17.5F
- 收藏
- 对比
DP12SH2424A17.5F
2460-DP12SH2424A17.5F
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 24 Pulse, 13.2 x 12.4 x 6 mm, Side, Flatted, Push Push SPST, .01 A, Horizontal, 60 RPM, 24 Detent
1最小包装量--
DP12SH2424A17.5F详情
TE Connectivity DP12SH2424A17.5F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP12S HOR 24P 24DET 17.5F B 5MM
TE Internal #
3-1879315-6
Number of Pulsesu2009
24
Passive Component Dimensionsu2009(mm)
13.2 x 12.4 x 6
Adjustment Locationu2009
Side
Shaft Styleu2009
Flatted
DP12SH2424A17.5F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。