TE Connectivity DP12SV1212A20F
- 收藏
- 对比
DP12SV1212A20F
2460-DP12SV1212A20F
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 12 Pulse, 13.2 x 12.4 x 6 mm, Top, Flatted, Push Push SPST, .01 A, Vertical, 60 RPM, 12 Detent
1最小包装量--
DP12SV1212A20F详情
TE Connectivity DP12SV1212A20F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1879315-4
TE Internal Description
DP12S VER 12P 12DET 20F B 5MM
Encoder Typeu2009
Contact Encoder
Number of Pulsesu2009
12
Passive Component Dimensionsu2009(mm)
13.2 x 12.4 x 6
Adjustment Locationu2009
Top
Shaft Styleu2009
Flatted
DP12SV1212A20F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。