TE Connectivity DP16VN12B20F
- 收藏
- 对比
DP16VN12B20F
2460-DP16VN12B20F
电阻器
--
大陆
立即发货

Rotary Encoders, Contact Encoder, 12 / None Pulse, 17.3 x 16 x 6.5 mm, Top, Flatted, Vertical, 60 RPM, None Detent
1最小包装量--
DP16VN12B20F详情
TE Connectivity DP16VN12B20F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Flatted
Adjustment Locationu2009
Top
Passive Component Dimensionsu2009(mm)
17.3 x 16 x 6.5
Number of Pulsesu2009
12, None
Encoder Typeu2009
Contact Encoder
TE Internal Description
DP16 VER 12P NDET 20F M9*7MM
TE Internal #
1-1879318-4
DP16VN12B20F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。