TE Connectivity DP86-001D
- 收藏
- 对比
DP86-001D
2460-DP86-001D
压力传感器、变送器
--
大陆
立即发货

1PSID MV DIFFERENTIAL PRESSURE SENSOR
1最小包装量--
DP86-001D详情
TE Connectivity DP86-001D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009]
Media Isolated Pressure Sensor Supply Voltageu2009(V)
5
Media Isolated Pressure Sensor Styleu2009
Differential
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Pressureu2009(psi)
1
TE Internal Description
1PSID MV DIFFERENTIAL PRESSURE SENSOR
TE Internal #
DP86-001D
DP86-001D拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。