TE Connectivity DPL12SV2424A18.5F2
- 收藏
- 对比
DPL12SV2424A18.5F2
2460-DPL12SV2424A18.5F2
电阻器
--
大陆
立即发货

Rotary Encoders, LED Encoder, 24 Pulse, 14.5 x 12.4 x 7 mm, Top, Flatted, Push Push SPDT, .01 A, Vertical, 60 RPM, 24 Detent, Citec DP
1最小包装量--
DPL12SV2424A18.5F2详情
TE Connectivity DPL12SV2424A18.5F2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Styleu2009
Flatted
Adjustment Locationu2009
Top
Passive Component Dimensionsu2009(mm)
14.5 x 12.4 x 7
Number of Pulsesu2009
24
Encoder Typeu2009
LED Encoder
TE Internal Description
DPL12S 24P 24DET 18.5F BLU/OR
TE Internal #
4-1879314-2
DPL12SV2424A18.5F2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。