TE Connectivity DPL12VN24A25FR
- 收藏
- 对比
DPL12VN24A25FR
2460-DPL12VN24A25FR
电阻器
--
大陆
立即发货

Rotary Encoders, LED Encoder, 24 Pulse, 13.2 x 12.4 x 6 mm, Top, Flatted, Vertical, 60 RPM, None Detent
1最小包装量--
DPL12VN24A25FR详情
TE Connectivity DPL12VN24A25FR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879314-4
TE Internal Description
DPL12 24P NDET 25F RED
Encoder Typeu2009
LED Encoder
Number of Pulsesu2009
24
Passive Component Dimensionsu2009(mm)
13.2 x 12.4 x 6
Adjustment Locationu2009
Top
Shaft Styleu2009
Flatted
DPL12VN24A25FR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。