TE Connectivity DPL12VN24A25FR
- 收藏
- 对比
DPL12VN24A25FR详情
TE Connectivity DPL12VN24A25FR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
PCB 安装
Shaft Type
D / Flatted
Part # Aliases
1879314-4
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
With Switch
Pushbutton Switch
Factory Pack QuantityFactory Pack Quantity
1000
Package
Box
Base Product Number
DPL12
厂商
TE Connectivity ALCOSWITCH 交换机
Product Status
活跃
系列
*
包装
Bulk
尺寸/尺寸
14 mm x 13.2 mm
零件状态
活跃
子类别
Encoders
终端样式
通孔
产品类别
Encoders
产品
磁编码器
产品类别
Encoders
DPL12VN24A25FR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。