TE Connectivity DPS9131AK
- 收藏
- 对比
DPS9131AK
2460-DPS9131AK
开关
--
大陆
立即发货

Pushwheel Switches, 1-2-4-8 BCD Code Type, .4 VA, 10 Position, Snap Detent, Markings 0-9, Single Pole - Single Throw Configuration (Pole-Throw)
1最小包装量--
DPS9131AK详情
TE Connectivity DPS9131AK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Repeating Readoutu2009
Without
Pushwheel Switch Mounting Typeu2009
Snap Detent
Number of Pushwheel Switch Positionsu2009
10
Pushwheel Switch Contact Current Ratingu2009(VA)
.4
Code Typeu2009
1-2-4-8 BCD
TE Internal Description
DPS9131AK=1-2-4-8 BCD CODE
TE Internal #
3-1437603-8
DPS9131AK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。