TE Connectivity DR-25-TW-3/32-0-SP
- 收藏
- 对比
DR-25-TW-3/32-0-SP
2460-DR-25-TW-3/32-0-SP
热缩管
--
大陆
立即发货

TE Connectivity Heat Shrink Tubing, Black 2.4mm Sleeve Dia. x 150m Length 2:1 Ratio, DR-25-TW Series
1最小包装量--
DR-25-TW-3/32-0-SP详情
TE Connectivity DR-25-TW-3/32-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Elastomer
Standards Met
ELV, EU, RK-6008/2, VG 95343 Part 5 Type D
系列
DR-25-TW
无卤素
无
收缩率
2:1
DR-25-TW-3/32-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。