TE Connectivity DRB12-128PBNE-L018
- 收藏
- 对比
DRB12-128PBNE-L018
2460-DRB12-128PBNE-L018
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 128 Position, .175 in / .264 in [6.71 mm / 4.45 mm] Centerline, Black, Wire & Cable, Power & Signal
1最小包装量--
DRB12-128PBNE-L018详情
TE Connectivity DRB12-128PBNE-L018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRB12-128PBNE-L018
TE Internal Description
REC, 128P, BLK, NON-ENV, CAP, B
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.59, 2.39
Mating Pin Diameteru2009(in)
.063, .094
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
128
Centerline (Pitch)u2009(mm)
4.45, 6.71
Centerline (Pitch)u2009(in)
.175, .264
DRB12-128PBNE-L018拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。