TE Connectivity DRB16-48SAE-L018
- 收藏
- 对比
DRB16-48SAE-L018
2460-DRB16-48SAE-L018
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 48 Position, .264 in / .15 in / .185 in [4.7 mm / 6.71 mm / 3.81 mm] Centerline, Sealable, DEUTSCH DRB
--最小包装量--
DRB16-48SAE-L018详情
TE Connectivity DRB16-48SAE-L018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRB16-48SAE-L018
TE Internal Description
PLG, 48P, BLK, E, CAP, A
Alias #
3-1899779-0
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.02, 1.59, 2.39
Mating Pin Diameteru2009(in)
.04, .063, .094
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
48
Centerline (Pitch)u2009(mm)
3.81, 4.7, 6.71
Centerline (Pitch)u2009(in)
.15, .185, .264
DRB16-48SAE-L018拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。