TE Connectivity DRBF-2A
- 收藏
- 对比
DRBF-2A
2460-DRBF-2A
可插拔连接器
--
大陆
立即发货

Other Automotive Connector Accessories, Mounting Frame, PA GF, Black, -55 – 125 °C [-67 – 257 °F], DEUTSCH DRB
1最小包装量--
DRBF-2A详情
TE Connectivity DRBF-2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009]
Number of Positionsu2009
48, 60
Primary Product Coloru2009
Black
Primary Product Materialu2009
PA GF
Automotive Connector Accessory Typeu2009
安装框架
Alias #
DRBF-2A-AS
TE Internal Description
FLANGE, MOUNT, 60/48P, BLK, A
TE Internal #
DRBF-2A
DRBF-2A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。