TE Connectivity DRBF-3AB
- 收藏
- 对比
DRBF-3AB
2460-DRBF-3AB
可插拔连接器
--
大陆
立即发货

Other Automotive Connector Accessories, Mounting Frame, PA GF, Black, -55 – 125 °C [-67 – 257 °F]
1最小包装量--
DRBF-3AB详情
TE Connectivity DRBF-3AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRBF-3AB
TE Internal Description
FLANGE, MOUNT, 60/48P, BLK, DUAL, AB
Alias #
ZPF000000000131755
Automotive Connector Accessory Typeu2009
安装框架
Primary Product Materialu2009
PA GF
Primary Product Coloru2009
Black
Number of Positionsu2009
48, 60
Operating Temperature Rangeu2009
-55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009]
DRBF-3AB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。