TE Connectivity DRC13-24PA-MIL
- 收藏
- 对比
DRC13-24PA-MIL详情
TE Connectivity DRC13-24PA-MIL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
DRC13-24PA-MIL拓展信息








哦! 它是空的。