TE Connectivity DRC13-40PB-CG01
- 收藏
- 对比
DRC13-40PB-CG01
2460-DRC13-40PB-CG01
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 40 Position, 5.45 mm [.216 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, DEUTSCH DRC
1最小包装量--
DRC13-40PB-CG01详情
TE Connectivity DRC13-40PB-CG01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Sealableu2009
有
Centerline (Pitch)u2009
5.45u2009mmu2009[u2009.216u2009inu2009]
Number of Positionsu2009
40
Connector Systemu2009
Wire-to-Board
TE Internal #
DRC13-40PB-CG01
TE Internal Description
HDR, 40P, BLK, RA, M5 FLG, SN/NI/CU, B
DRC13-40PB-CG01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。