TE Connectivity DRC13-40PB-CG01
- 收藏
- 对比
DRC13-40PB-CG01
2460-DRC13-40PB-CG01
圆形连接器
--
大陆
立即发货

Automotive, Truck, Bus, & Off-Road Headers
1最小包装量--
DRC13-40PB-CG01详情
TE Connectivity DRC13-40PB-CG01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
DRC13-40PB-CG01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。