TE Connectivity DRC13-70PC-B027
- 收藏
- 对比
DRC13-70PC-B027
2460-DRC13-70PC-B027
端子板 - 线对板
--
大陆
立即发货

Right Angle, Wire-to-Board, 70 Position, 5.45 mm [.216 in] Centerline, Nickel, Through Hole - Solder, Sealable, Power & Signal, Black
1最小包装量--
DRC13-70PC-B027详情
TE Connectivity DRC13-70PC-B027重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRC13-70PC-B027
TE Internal Description
HDR, 70P, BLK, RA, M5, FLG, NI/CU, C
Alias #
DRC13-70PC-B027*
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
70
Number of Rowsu2009
5
Centerline (Pitch)u2009
5.45u2009mmu2009[u2009.216u2009inu2009]
PCB Mount Orientationu2009
直角
DRC13-70PC-B027拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。