TE Connectivity DRC16-70SA-P013
- 收藏
- 对比
DRC16-70SA-P013
2460-DRC16-70SA-P013
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 70 Position, .216 in [5.49 mm] Centerline, Sealable, Black, Wire & Cable, Power & Signal, DEUTSCH DRC
1最小包装量--
DRC16-70SA-P013详情
TE Connectivity DRC16-70SA-P013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRC16-70SA-P013
TE Internal Description
PLG, 70P, BLK, N, SEAL BOND, A
Alias #
ZPF000000000131405
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
70
Centerline (Pitch)u2009
5.49u2009mmu2009[u2009.216u2009inu2009]
DRC16-70SA-P013拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。