TE Connectivity DRC20-60P06
- 收藏
- 对比
DRC20-60P06
2460-DRC20-60P06
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 60 Position, 4.42 mm [.174 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Sealable
1最小包装量--
DRC20-60P06详情
TE Connectivity DRC20-60P06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRC20-60P06
TE Internal Description
HDR, 60P, BLK, ST, AU/NI/CU, 06
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
60
Number of Rowsu2009
6
Centerline (Pitch)u2009
4.42u2009mmu2009[u2009.174u2009inu2009]
PCB Mount Orientationu2009
Vertical
DRC20-60P06拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。