TE Connectivity DRC20-75P0102
- 收藏
- 对比
DRC20-75P0102
2460-DRC20-75P0102
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Wire-to-Board, 75 Position, 4.42 mm [.174 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Sealable
1最小包装量--
DRC20-75P0102详情
TE Connectivity DRC20-75P0102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
4.42u2009mmu2009[u2009.174u2009inu2009]
Number of Rowsu2009
5
Number of Positionsu2009
75
Connector Systemu2009
Wire-to-Board
TE Internal Description
HDR, 75P, BLK, ST, AU/NI/CU, 12/20 ,0102
TE Internal #
DRC20-75P0102
DRC20-75P0102拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。