TE Connectivity DRC22-40PB
- 收藏
- 对比
DRC22-40PB
2460-DRC22-40PB
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 40 Position, .174 in [4.4 mm] Centerline, Sealable, Black, Cable Mount (Free-Hanging)
1最小包装量--
DRC22-40PB详情
TE Connectivity DRC22-40PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
DRC22-40PB-RU
TE Internal Description
40P RECP ASM
TE Internal #
DRC22-40PB
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1u2009mmu2009[u2009.039u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
40
Centerline (Pitch)u2009
4.4u2009mmu2009[u2009.174u2009inu2009]
DRC22-40PB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。