TE Connectivity DRC23-40PB-N010
- 收藏
- 对比
DRC23-40PB-N010
2460-DRC23-40PB-N010
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 40 Position, 4.42 mm [.174 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, DEUTSCH DRC
1最小包装量--
DRC23-40PB-N010详情
TE Connectivity DRC23-40PB-N010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Sealableu2009
有
Centerline (Pitch)u2009
4.42u2009mmu2009[u2009.174u2009inu2009]
Number of Positionsu2009
40
Connector Systemu2009
Wire-to-Board
TE Internal Description
HDR, 40P, BLK, RA, AU/NI/CU, B
TE Internal #
DRC23-40PB-N010
DRC23-40PB-N010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。