TE Connectivity DRC23-80P
- 收藏
- 对比
DRC23-80P
2460-DRC23-80P
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 80 Position, 4.42 mm [.174 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Sealable
1最小包装量--
DRC23-80P详情
TE Connectivity DRC23-80P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRC23-80P
TE Internal Description
HDR, 80P, BLK, RA, AU/NI/CU, AB
Alias #
ZPF000000000131418
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
80
Centerline (Pitch)u2009
4.42u2009mmu2009[u2009.174u2009inu2009]
Sealableu2009
有
PCB Mount Orientationu2009
直角
DRC23-80P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。