TE Connectivity DRC26-50S05
- 收藏
- 对比
DRC26-50S05
2460-DRC26-50S05
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 50 Position, .174 in [4.42 mm] Centerline, Sealable, Black, Wire & Cable, Signal, DEUTSCH DRC
--最小包装量--
DRC26-50S05详情
TE Connectivity DRC26-50S05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4.42u2009mmu2009[u2009.174u2009inu2009]
Number of Positionsu2009
50
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
Alias #
DRC26-50S05-AS
TE Internal Description
PLG, 50P, BLK, N, 05
TE Internal #
DRC26-50S05
DRC26-50S05拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。