TE Connectivity DRC40-BT-90DEG
- 收藏
- 对比
DRC40-BT-90DEG
2460-DRC40-BT-90DEG
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Boot, Black, PVC, 40 Position, -20 – 212 °F [-29 – 100 °C]
1最小包装量--
DRC40-BT-90DEG详情
TE Connectivity DRC40-BT-90DEG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRC40-BT-90DEG
TE Internal Description
BOOT, 40P, 16SZ, PLG/REC, RA, BLK
Protection & Strain Relief Accessory Typeu2009
Boot
Strain Reliefu2009
With
Primary Product Coloru2009
Black
Primary Product Materialu2009
PVC
Number of Positionsu2009
40
DRC40-BT-90DEG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。