TE Connectivity DRCP25-126PAA-G003
- 收藏
- 对比
DRCP25-126PAA-G003
2460-DRCP25-126PAA-G003
端子板 - 线对板
--
大陆
立即发货

Vertical, Wire-to-Board, 126 Position, 4 mm [.157 in] Centerline, Gold, Through Hole - Solder, Sealable, Power & Signal, Black
1最小包装量--
DRCP25-126PAA-G003详情
TE Connectivity DRCP25-126PAA-G003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Rowsu2009
2, 10
Number of Positionsu2009
126
Connector Systemu2009
Wire-to-Board
TE Internal Description
HDR, 126P, BLK, ST, 12/20, AU/NI/CU, AA
TE Internal #
DRCP25-126PAA-G003
DRCP25-126PAA-G003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。