TE Connectivity DRCP25-86PBB-GC05
- 收藏
- 对比
DRCP25-86PBB-GC05
2460-DRCP25-86PBB-GC05
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 80 Position, 4 mm [.157 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Sealable, Signal, Black
1最小包装量--
DRCP25-86PBB-GC05详情
TE Connectivity DRCP25-86PBB-GC05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRCP25-86PBB-GC05
TE Internal Description
HDR, 86P, BLK, ST, 12/20, SN/NI/CU, BB
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
80
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Sealableu2009
有
PCB Mount Orientationu2009
Vertical
DRCP25-86PBB-GC05拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。