TE Connectivity DRCP25-86PCC-GC03
- 收藏
- 对比
DRCP25-86PCC-GC03
2460-DRCP25-86PCC-GC03
无类别的
--
大陆
立即发货

Rectangular Commercial Connectors
1最小包装量--
DRCP25-86PCC-GC03详情
TE Connectivity DRCP25-86PCC-GC03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
DRCP25-86PCC-GC03拓展信息







哦! 它是空的。