TE Connectivity DRCP28-86SB
- 收藏
- 对比
DRCP28-86SB
2460-DRCP28-86SB
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 86 Position, .223 in / .315 in [5.66 mm / 8 mm] Centerline, Sealable, Black, Wire & Cable, DEUTSCH DRCP
1最小包装量--
DRCP28-86SB详情
TE Connectivity DRCP28-86SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.223, .315
Centerline (Pitch)u2009(mm)
5.66, 8
Number of Positionsu2009
86
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009(in)
.04, .094
Mating Pin Diameteru2009(mm)
1.02, 2.39
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
PLG, 86P, BLK, 12/20, B
TE Internal #
DRCP28-86SB
DRCP28-86SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。