TE Connectivity DRCPF-86A-1
- 收藏
- 对比
DRCPF-86A-1
2460-DRCPF-86A-1
可插拔连接器
--
大陆
立即发货

Other Automotive Connector Accessories, Mounting Frame, PA GF, Black, -55 – 125 °C [-67 – 257 °F]
1最小包装量--
DRCPF-86A-1详情
TE Connectivity DRCPF-86A-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DRCPF-86A-1
TE Internal Description
FLANGE, MOUNT, 86P, BLK
Automotive Connector Accessory Typeu2009
安装框架
Primary Product Materialu2009
PA GF
Primary Product Coloru2009
Black
Number of Positionsu2009
86
Operating Temperature Rangeu2009
-55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009]
DRCPF-86A-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。