TE Connectivity DS00-12P-090
- 收藏
- 对比
DS00-12P-090
2460-DS00-12P-090
圆形连接器
--
大陆
立即发货

Automotive Connectors RECP ASSY
1最小包装量--
DS00-12P-090详情
TE Connectivity DS00-12P-090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
18
Shell Style#
Straight
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
26482
RoHS
N
系列
602GB 26482 II
包装
Bulk
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
电缆直径
19.79 mm
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
DS00-12P-090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。