TE Connectivity DS00-37PY-059
- 收藏
- 对比
DS00-37PY-059
2460-DS00-37PY-059
无类别的
--
大陆
立即发货

Automotive Connectors RECP ASSY
1最小包装量--
DS00-37PY-059详情
TE Connectivity DS00-37PY-059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
N
子类别
汽车连接器
产品类别
汽车连接器
产品类别
汽车连接器
DS00-37PY-059拓展信息







哦! 它是空的。