TE Connectivity DS-111-GE1
- 收藏
- 对比
DS-111-GE1
2460-DS-111-GE1
开关
--
大陆
立即发货

Rotary Switches, 1 Position, Short Handle Selector Actuator Style, 1 Decks, Rotary, Selector, 1 Switch, Thermoplastic, Sealed, 5 A, KISSLING Series DS
1最小包装量--
DS-111-GE1详情
TE Connectivity DS-111-GE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1149458
TE Internal Description
Rotary Switch DS-111-GE1
Number of Rotary Switch Positionsu2009
1
Actuator Styleu2009
Short Handle Selector
Number of Decksu2009
1
Switch Styleu2009
Rotary
Rotary Switch Typeu2009
Selector
DS-111-GE1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。