TE Connectivity DS-111-GN1
- 收藏
- 对比
DS-111-GN1
2460-DS-111-GN1
开关
--
大陆
立即发货

Rotary Switches, 2 Position, Short Handle Selector Actuator Style, 1 Decks, Selector, Rotary, 1 Switch, Thermoplastic, Sealed, 5 A, 32 VDC
1最小包装量--
DS-111-GN1详情
TE Connectivity DS-111-GN1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1149334
TE Internal Description
Rotary Switch DS-111-GN1
Number of Rotary Switch Positionsu2009
2
Actuator Styleu2009
Short Handle Selector
Number of Decksu2009
1
Switch Styleu2009
Selector
Rotary Switch Typeu2009
Rotary
DS-111-GN1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。