TE Connectivity DS-121-SW1
- 收藏
- 对比
DS-121-SW1
2460-DS-121-SW1
开关
--
大陆
立即发货

Rotary Switches, 1 Position, Short Handle Selector Actuator Style, 1 Decks, Rotary, Selector, 2 Switch, Thermoplastic, Sealed, 5 A, KISSLING Series DS
1最小包装量--
DS-121-SW1详情
TE Connectivity DS-121-SW1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rotary Switch Typeu2009
Selector
Switch Styleu2009
Rotary
Number of Decksu2009
1
Actuator Styleu2009
Short Handle Selector
Number of Rotary Switch Positionsu2009
1
TE Internal Description
Rotary Switch DS-121-SW1
TE Internal #
K1154324
DS-121-SW1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。