TE Connectivity DS13-1002S
- 收藏
- 对比
DS13-1002S
2460-DS13-1002S
继电器
--
大陆
立即发货

Power Relays, Solid State, 3.8 VDC Coil Voltage, 1 Form A (NO), 60 VDC Switching Voltage, 60 VDC Contact Voltage, Tray/Box, Printed Circuit Board
1最小包装量--
DS13-1002S详情
TE Connectivity DS13-1002S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1617607-6
TE Internal Description
DS13-1002S=RELAY
Power Relay Typeu2009
固态
Coil Voltage Ratingu2009(VDC)
3.8
Contact Arrangementu2009
1 Form A (NO)
Contact Current Rating (Max)u2009(A)
2
Contact Switching Voltage (Max)u2009(VDC)
60
DS13-1002S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。