TE Connectivity DS-211-BL1 913
- 收藏
- 对比
DS-211-BL1 913
2460-DS-211-BL1 913
开关
--
大陆
立即发货

Rotary Switches, 2 Position, Short Handle Selector Actuator Style, 1 Decks, Rotary, Selector, 1 Switch, Thermoplastic, Sealed, 5 A, 32 VDC
1最小包装量--
DS-211-BL1 913详情
TE Connectivity DS-211-BL1 913重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1159425
TE Internal Description
Rotary Switch DS-211-BL1 913
Number of Rotary Switch Positionsu2009
2
Actuator Styleu2009
Short Handle Selector
Number of Decksu2009
1
Switch Styleu2009
Rotary
Rotary Switch Typeu2009
Selector
DS-211-BL1 913拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。