TE Connectivity DS-221-RT2
- 收藏
- 对比
DS-221-RT2
2460-DS-221-RT2
开关
--
大陆
立即发货

Rotary Switches, 1 Position, Short Handle Selector Actuator Style, 1 Decks, Rotary, Selector, 2 Switch, Thermoplastic, Sealed, 5 A, KISSLING Series DS
1最小包装量--
DS-221-RT2详情
TE Connectivity DS-221-RT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rotary Switch Typeu2009
Selector
Switch Styleu2009
Rotary
Number of Decksu2009
1
Actuator Styleu2009
Short Handle Selector
Number of Rotary Switch Positionsu2009
1
TE Internal Description
Rotary switch DS-221-RT2
TE Internal #
K1145356
家人
HDC Connectors and Accessories
DS-221-RT2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。