TE Connectivity D-SCE-1K-6.4-50-9
- 收藏
- 对比
D-SCE-1K-6.4-50-9
2460-D-SCE-1K-6.4-50-9
配件
--
大陆
立即发货

Printable Tubing, Ladder, Fluid Resistant, 3:1 Shrink Ratio, White, Markers per Sleeve 1, Length 2 in [50 mm], 2.1 mm [.08 in] Recovered Inside
1最小包装量--
D-SCE-1K-6.4-50-9详情
TE Connectivity D-SCE-1K-6.4-50-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F94420-000
TE Internal Description
D-SCE-1K-6.4-50-9
Alias #
6-1200417-4
Printable Tubing Typeu2009
Ladder
Printable Tubing Gradeu2009
耐流体
Printable Tubing Shrink Ratiou2009
3:1
Primary Product Coloru2009
White
Markers per Sleeveu2009
1
D-SCE-1K-6.4-50-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。